Amphenol Corporation D-Sub L717SDE09PC309

Description
D-Sub, Dsub, Stamped Signal 3A, Straight Soldercup, 09 Pin, 0.76μm (30μin) Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDE09PC309
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight Soldercup, 09 Pin, 0.76μm (30μin) Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDE09PC309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight Soldercup, 09 Pin, 0.76μm (30μin) Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDE09PC309

D-Sub, Dsub, Stamped Signal 3A, Straight Soldercup, 09 Pin, 0.76μm (30μin) Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDE09PC309

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717SDE09PC309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDE09PC309-ND
D-Sub Connector Assemblies L717SDE09PC309-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717SDE09PC309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDE09PC309
D-Sub Connectors L717SDE09PC309
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M1428 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M1428
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M1428
D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDE09PC309 L717SDE09PC309-ND L717SDE09PC309 L717SDE09PC309 01M1428
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder Cup
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products