FUTEK Advanced Sensor Technology, Inc. Datasheets for Load Cells

Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes. 
Load Cells: Learn more

Page: 1 2 3
Product Name Notes
LAU200 , 50 lb , Pedal Force Sensor with Mounting Plate , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Pigtail Cable , 2 ft...
LAU220 , 300 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long
LAU220 , 300 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded PVC Cable , 15 ft Long
LAU220 , 500 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long
LAU300 , 3000 lb , Seat Belt Sensor , Material - TITANIUM (6AL4V) , 4 Pin Microtech Receptacle DR-4S
LCA300 , 2000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft...
LCA300 , 3000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft...
LCA300 , 5000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft...
LCA300 , 5000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft...
LCA305 , 10000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft...
LCA305 , 7500 lb , Miniature Load Column Load Cell , Material - 17-4 PH S.S. , Submersible , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft...
LCA305 , 7500 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft...
LCA310 , 15000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft...
LCA310 , 20000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft...
LCA310 , 30000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft...
LCA345 (L1618) , 3000 lb , Miniature Compression Load Cell , Replacement for Model LFH-71 , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable...
LCA345 (L1618) , 4000 lb , Miniature Compression Load Cell , Replacement for Model LFH-71 , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable...
LCA350 (L1618) , 7500 lb , Miniature Compression Load Cell , Replacement for Model LFH-71 , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable...
LCA600 , 100000 lb , High Capacity Load Cell (Column/Canister) , Material - 17-4 PH S.S. , 6 Pin Bendix Receptacle , PT02A-10-6P
LCA600 , 200000 lb , High Capacity Load Cell (Column/Canister) , Material - 17-4 PH S.S. , 6 Pin Bendix Receptacle , PT02A-10-6P
LCA600 , 300000 lb , High Capacity Load Cell (Column/Canister) , Material - 17-4 PH S.S. , 6 Pin Bendix Receptacle , PT02A-10-6P
LCA600, 100000 lb , High Capacity Load Cell (Column/Canister) , Material - 17-4 PH S.S. , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
LCA600, 200000 lb , High Capacity Load Cell (Column/Canister) , Material - 17-4 PH S.S. , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle , PT02A-10-6P
LCA600, 300000 lb , High Capacity Load Cell (Column/Canister) , Material - 17-4 PH S.S. , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
LCB200 (L1652), 2000 lb, Tension & Compression Load Cell, Welded Construction, Material - 17-4 PH S.S. , 3/8-24-Thread , Water Resistant , 28 Awg 4 Conductor Braided Shielded Clear PVC...
LCB400 , 3000 lb , Tension & Compression Load Cell , 5 VDC +/-4 VDC , Material - 17-4 PH S.S. , 3/4-16-Thread , Internal Amplifier , 6 Pin Bendix...
LCB500 , 100 lb , Tension & Compression Load Cell w/ Male Center Stud , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCB500 , 100 lb , Tension & Compression Load Cell w/ Male Center Stud , Material - 17-4 PH S.S. , 1/2-20-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix...
LCB500 , 200 lb , Tension & Compression Load Cell w/ Male Center Stud , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCB500 , 2000 lb , Tension & Compression Load Cell w/ Male Center Stud , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCB500 , 3000 lb , Tension & Compression Load Cell w/ Male Center Stud , Material - 17-4 PH S.S. , 1/2-20-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix...
LCB500 , 3000 lb , Tension & Compression Load Cell w/ Male Center Stud , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCB500 , 500 lb , Tension & Compression Load Cell w/ Male Center Stud , Radiation Environment , Material - 17-4 PH S.S. , 1/2-20-Thread , 28 Awg 6 Conductor...
LCB500 , 5000 lb , Tension & Compression Load Cell w/ Male Center Stud , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF300 , 10 lb , Universal Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF300 , 100 lb , Universal Load Cell , Material - 17-4 PH S.S. , 1/4-28-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF300 , 100 lb , Universal Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF300 , 25 lb , Universal Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF300 , 25 lb , Universal Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF300 , 250 lb , Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF300 , 50 lb , Universal Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF300 , 500 lb , Universal Load Cell , Tension Only , Material - 17-4 PH S.S. , 1/4-28-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 1000 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 1000 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , M12x1.75-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 1000 lb , Tension & Compression Load Cell , CC1T Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle,...
LCF400 , 250 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 250 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , M12x 1.75 Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 250 lb , Tension & Compression Load Cell , CC2 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 2500 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 2500 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , M12x1.75-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 2500 lb , Tension & Compression Load Cell , CC1T Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle,...
LCF400 , 2500 lb , Tension & Compression Load Cell , CC2 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 500 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 500 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , M12x1.75-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 5000 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 5000 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , M12x1.75-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF400 , 5000 lb , Tension & Compression Load Cell , CC1T Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle,...
LCF450 , 1000 lb , Low Profile Universal Pancake , +/-0.05% Nonlinearity , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF450 , 1000 lb , Low Profile Universal Pancake , +/-0.05% Nonlinearity , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF450 , 10000 lb , Low Profile Universal Pancake , +/-0.05% N.L. , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF450 , 10000 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P w/ Auto Recognition...
LCF450 , 10000 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P w/ Auto Recognition...
LCF450 , 2000 lb , Low Profile Universal Pancake , +/-0.05% Nonliearity , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF450 , 2000 lb , Low Profile Universal Pancake , Material - 2024-T4 , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P w/ Auto Recognition Chip
LCF450 , 2000 lb , Low Profile Universal Pancake , Standard , Material - 2024-T4 , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF450 , 300 lb , Low Profile Universal Pancake , +/-0.05% N.L. , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF450 , 300 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , 5/8-18-Thread , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable ,...
LCF450 , 300 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF450 , 300 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF450 , 500 lb , Low Profile Universal Pancake , +/-0.05% Non-Linearity , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF450 , 5000 lb , Low Profile Universal Pancake , +/-0.05% N.L. , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF451 , 1000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF451 , 250 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF451 , 2500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated & TEDS IEEE1451.4 , 6 Pin...
LCF451 , 2500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix...
LCF451 , 500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF451 , 5000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix...
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , +/-0.03% Non-Linearity , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin...
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 2024-T4 , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle,...
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF455 , 10000 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin...
LCF455 , 10000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF455 , 10000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix...
LCF455 , 10000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF455 , 10000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix...
LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 2024-T4 , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle,...
LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF455 , 250 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF455 , 300 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin...
LCF455 , 300 lb , Low Profile Universal Pancake With Tension Base , 0.5-4.5 VDC Analog Output , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle,...
LCF455 , 300 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF455 , 300 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix...
LCF455 , 300 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF455 , 300 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF455 , 500 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin...
LCF455 , 500 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF455 , 500 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF455 , 500 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF455 , 5000 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin...
LCF455 , 5000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix...
LCF455 , 5000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF456 , 1000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle,...
LCF456 , 1000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF456 , 2500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle,...
LCF456 , 2500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix...
LCF456 , 500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF456 , 5000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix...
LCF456 , 5000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix...
LCF500 , 25000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF500 , 25000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle,...
LCF500 , 25000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF500 , 25000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF500 , 50000 lb , Low Profile Universal Pancake , 1-9 VDC , Material - 17-4 PH S.S. , M33x2-Thread , Internal Amplifier , Standard , Submersible Connector
LCF500 , 50000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle,...
LCF500 , 50000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF500 , 50000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF500 , 50000 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF500 , Ch 1: 10000 lb; Ch 2: 50000 lb, Low Profile Universal Pancake , Dual Bridge , Material - 17-4 PH S.S. , M33x2-Thread , Internal Amplified 12 ±8...
LCF500 , Ch 1: 25000 lb; Ch 2: 25000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Dual Bridge...
LCF500 , Ch 1: 25000 lb; Ch 2: 25000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Dual Bridge &...
LCF500 , Ch 1: 25000 lb; Ch 2: 25000 lb , Low Profile Universal Pancake , Dual Bridge , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V...
LCF500 , Ch 1: 25000 lb; Ch 2: 25000 lb , Low Profile Universal Pancake , Dual Bridge , Material - 17-4 PH S.S. , M33x2-Thread , 4 mV/V ,...
LCF500 , Ch 1: 50000 lb; Ch 2: 50000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Dual Bridge...
LCF500 , Ch 1: 50000 lb; Ch 2: 50000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Dual Bridge &...
LCF500 , Ch 1: 50000 lb; Ch 2: 50000 lb , Low Profile Universal Pancake , Dual Bridge , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V...
LCF500 , Ch 1: 50000 lb; Ch 2: 50000 lb , Low Profile Universal Pancake , Dual Bridge , Material - 17-4 PH S.S. , M33x2-Thread , 4 mV/V ,...
LCF501 , 12500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated & TEDS...
LCF501 , 12500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated , 6...
LCF501 , 12500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated & TEDS IEEE1451.4...
LCF501 , 12500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin...
LCF501 , 25000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated & TEDS...
LCF501 , 25000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated , 6...
LCF501 , 25000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated & TEDS IEEE1451.4...
LCF501 , 25000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin...
LCF505 , 10000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF505 , 25000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6...
LCF505 , 25000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF505 , 25000 lb , Low Profile Universal Pancake With Tension Base , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF505 , 50000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6...
LCF505 , 50000 lb , Low Profile Universal Pancake With Tension Base , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF505 , 50000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , 4 mV/V , 6 Pin Bendix Receptacle,...
LCF505 , Ch 1: 25000 lb; Ch 2: 25000 lb , Dual Bridge, Low Profile Universal Pancake With Tension Base , Material - 17-4 PH S.S. , 1 1/4-12-Thread ,...
LCF506 , 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated & TEDS...
LCF506 , 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated , 6...
LCF506 , 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated & TEDS IEEE1451.4...
LCF506 , 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin...
LCF506 , 25000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated & TEDS...
LCF506 , 25000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated , 6...
LCF506 , 25000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated & TEDS IEEE1451.4...
LCF506 , 25000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin...
LCF506 , 5000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin Bendix...
LCF506 , Ch 1: 12500 lb; Ch 2: 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread...
LCF506 , Ch 1: 25000 lb; Ch 2: 25000 lb , Dual Bridge, Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S.
LCF506 , Ch 1: 25000 lb; Ch 2: 25000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread...
LCF550 , 100000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF550 , 100000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle,...
LCF550 , 100000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF550 , Ch 1: 100000 lb; Ch 2: 100000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Dual Bridge...
LCF550 , Ch 1: 100000 lb; Ch 2: 100000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , Dual Bridge ,...
LCF551 , 50000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , Fatigue Rated , 6 Pin...
LCF551 , Ch 1: 50000 lb; Ch 2: 50000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M42x2-Thread...
LCF555 , 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF555 , 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF555 , Ch 1: 100000 lb; Ch 2: 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread...
LCF555 , Ch 1: 100000 lb; Ch 2: 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M42x2-Thread ,...
LCF556 , 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Fatigue Rated , 6...
LCF556 , 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , Fatigue Rated , 6 Pin...
LCF556 , Ch 1: 50000 lb; Ch 2: 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1...
LCF556 , Ch 1: 50000 lb; Ch 2: 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M42x2-Thread...
LCF650 , 250000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 2 3/4-8-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF650 , 250000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , M72x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF651 , 125000 lb , Fatigue Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , 2 3/4-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle,...
LCF655 , 250000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 2 3/4-8-Thread , 4 mV/V , 6 Pin Bendix...
LCF656 , 125000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 2 3/4-8-Thread , Fatigue Rated , 6 Pin...
LCF700 , 400000 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , 3 1/2-8-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF700 , 400000 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , M90x3-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF700 , 400000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 3 1/2-8-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF700 , Ch 1: 400000 lb; Ch 2: 400000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Dual Bridge...
LCF700 , Ch 1: 400000 lb; Ch 2: 400000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Dual Bridge ,...
LCF701 , 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle,...
LCF701 , 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCF701 , Ch 1: 200000 lb; Ch 2: 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Dual...
LCF701 , Ch 1: 200000 lb; Ch 2: 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Dual Bridge...
LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , 3 1/2-8-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , M90x3-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P
LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 3 1/2-8-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix...
LCF705 , Ch 1: 400000 lb; Ch 2: 400000 lb , Pancake Load Cell with Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Dual...
LCF705, Ch 1: 400000 lb; Ch 2: 400000 lb, Pancake Load Cell with Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Dual Bridge...
LCF706 , 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Fatigue Rated , 6...
LCF706 , 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Fatigue Rated , 6 Pin...
LCF706 , Ch 1: 200000 lb; Ch 2: 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 3...
LCF706 , Ch 1: 200000 lb; Ch 2: 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread...
LCF800 , 150000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable ,...
LCF800 , 150000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle,...
LCF800 , 50000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable ,...
LCF800, 100000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10...
LCM200 , 1000 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10...
LCM200 , 250 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10...
LCM200 , 500 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10...
LCM300 , 100 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,...
LCM300 , 100 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , M6x1-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,...
LCM300 , 100 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Temperature Compensated 60-220 F [16-104 C] , High Temp. , Material - 17-4 PH S.S. , 1/4-28-Thread...
LCM300 , 1000 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,...
LCM300 , 1000 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , M6x1-Thread , 26 Awg 4 Conductor Braided Shielded Teflon Cable ,...
LCM300 , 1000 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , M6x1-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,...
LCM300 , 25 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft...
LCM300 , 25 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 2024-T4 , M6x1-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft...
LCM300 , 25 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 2024-T4 , M6x1-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 20 ft...
LCM300 , 250 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,...
LCM300 , 250 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , M6x1-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,...
LCM300 , 50 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,...
LCM300 , 50 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , M6x1-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,...
LCM300 , 500 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,...
LCM300 , 500 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , M6x1 Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC...
LCM325 , 2000 lb , Tension & Compression Load Cell , Operating Temp -60 to 285 F (-51 to 141 C), Material - 17-4 PH S.S. , 3/8-24-Thread , High...
LCM400 , 2500 lb , Miniature Inline Threaded Tension and Compression Load Cell , Material - 17-4 PH S.S. , 3/8-24-Thread , 4 Pin Microtech Receptacle DR-4S-4 , Stainless Steel...
LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 24 Awg 4 Conductor Braided Shielded PVC Cable ,...
LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P...
LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M36x4-Thread , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10...
LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M36x4-Thread , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 100...
LCM675 , 700000 lb , Threaded Rod End Load Cell , Standard , Material - 17-4 PH S.S. , 6-8-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
LLB130 , 10 lb , Subminiature Load Button , Material - 17-4 PH S.S. , 34 Awg 4 Conductor Braided Cable , 5 ft Long
LLB130 , 25 lb , Subminiature Load Button , Material - 17-4 PH S.S. , 34 Awg 4 Conductor Braided Cable , 5 ft Long
LLB130 , 5 lb , Subminiature Load Button , Material - 17-4 PH S.S. , 34 Awg 4 Conductor Braided Cable , 5 ft Long
LLB130 , 50 lb , Subminiature Load Button , Material - 17-4 PH S.S. , 34 Awg 4 Conductor Braided Cable , 5 ft Long
LLB200 , 25 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long
LLB205 , 10 lb , Subminiature Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,...
LLB205 , 25 lb , Subminiature Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,...
LLB210 , 10 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10...
LLB210 , 25 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10...
LLB210 , 50 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10...
LLB215 , 10 lb , Subminiature Threaded Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded...
LLB215 , 25 lb , Subminiature Threaded Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded...
LLB215 , 50 lb , Subminiature Threaded Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded...
LLB250 , 100 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 2 ft Long
LLB300 , 10 lb , Subminiature Load Button , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long w/ DB9 Male...
LLB300 , 1000 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/...
LLB300 , 1000 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 50 ft Long
LLB300 , 250 lb , Subminiature Load Button , +/-0.2% Non-Lin, & 60-250 F Comp.Temp. , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable...
LLB300 , 500 lb , Subminiature Load Button , +/-0.2% Non-Lin, & 60-250 F Comp.Temp. , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable...
LLB302 , 25 lb , Subminiature Load Button , 1% Accuracy Unit , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft...
LLB390 , 1 lb , Ultra Thin Load Button w/ Mounting , 1000 Ohm , Material - 17-4 PH S.S. , 34 Awg 4 Conductor Braided Shielded Cable , 10...
LLB400 , 1000 lb , Load Button Load Cell , Standard, Bottom Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable ,...
LLB400 , 2000 lb , Load Button Load Cell , Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable ,...
LLB400 , 250 lb , Load Button Load Cell , Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable ,...
LLB450 , 5000 lb , Load Button Load Cell , Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable ,...
LLB500 , 1000 lb (L16040) , Load Button Load Cell , Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , Digital RS485 Output , 24 Awg 4 Conductor...
LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 2 mV/V nom. Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28...
LLW300 , 10000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon...
LLW350 , 20000 lb , Force Washer Load Cell , Vibration Rated , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , Fatigue Rated , 29 Awg 4...
LLW450 , 40000 lb , Force Washer Load Cell , Material - 17-4 PH S.S. , 3/4" [19.05 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable ,...
LLW460 , 60000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon...
LLW510 , 300000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 2.0" [50.8 mm] ID , 24 Awg 4 Conductor Braided Shielded PVC...
LMD300 , 50 lb , Pinch Sensor , Material - 2024-T4 , Non-Magnetic , 28 Awg 4 Conductor Braided Shielded Clear PVC , 30 ft Long
Load Button #10-32 Male Thread, 17-4 PH S.S. Material (F1147-1)
Load Button #4-40 Thread Male Thread, 17-4 PH S.S. Material (F1147-17)
Load Button 1 1/2-12 Male Thread, 17-4 PH S.S. Material (F1147-8)
Load Button 1 1/4-12 Male Thread, 17-4 PH S.S. Material (F1147-7)
Load Button 1/2-20 Male Thread, 17-4 PH S.S. Material (F1147-4)
Load Button 3/4-16 Male Thread, 17-4 PH S.S. Material (F1147-5)
Load Button 3/8-16 Male Thread, 17-4 PH S.S. Material
Load Button 3/8-24 Male Thread, 17-4 PH S.S. Material (F1147-3)
Load Button 5/8-18 Male Thread, 17-4 PH S.S. Material (F1147-10)
Load Button M10x1.5 Male Thread, 17-4 PH S.S. Material (F1147-14)
Load Button M12x1.75 Male Thread, 17-4 PH S.S. Material (F1147-15)
Load Button M16x2; Male Thread, 17-4 PH S.S. Material (F1147-16)
Load Button M33x2 Male Thread, 17-4 PH S.S. Material (F1147-19)
Load Button M36x3 Male Thread, 17-4 PH S.S. Material (F1147-9)
Load Button M3x0.5 Male Thread, 17-4 PH S.S. Material (F1147-18)
Load Button M6x1 Male Thread, 17-4 PH S.S. Material (F1147-13)
Load Button, 2 3/4-8 Male Thread, 17-4 PH S.S. Material (F1147-12)
LPM200 , 1 lb, Panel Mount Load Cell , M5x0.8 , Aluminum , #28 Awg 4 Conductor Clear PVC Cable , 10 ft Long
LPM200 , 10 g, Panel Mount Load Cell , M5x0.8 , Aluminum , #28 Awg 4 Conductor Clear PVC Cable , 10 ft Long
LPM200 , 100 g, Panel Mount Load Cell , M5x0.8 , Aluminum , #28 Awg 4 Conductor Clear PVC Cable , 10 ft Long
LPM200 , 2 lb, Panel Mount Load Cell , M5x0.8 , Aluminum , #28 Awg 4 Conductor Clear PVC Cable , 10 ft Long
LPM200 , 20 g, Panel Mount Load Cell , M5x0.8 , Aluminum , #28 Awg 4 Conductor Clear PVC Cable , 10 ft Long
LPM200 , 250 g, Panel Mount Load Cell , M5x0.8 , Aluminum , #28 Awg 4 Conductor Clear PVC Cable , 10 ft Long
LPM200 , 5 lb, Panel Mount Load Cell , M5x0.8 , Aluminum , #28 Awg 4 Conductor Clear PVC Cable , 10 ft Long
LPM200 , 50 g, Panel Mount Load Cell , M5x0.8 , Aluminum , #28 Awg 4 Conductor Clear PVC Cable , 10 ft Long
LRF400 , 1 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10...
LRF400 , 2.2 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10...
LRF400 , 5 lb , Tension & Compression , Temperature Compensated from -4 to 86 F , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle,...
LRM200 , 100 g , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded...
LRM200 , 25 lb , JR S-Beam Load Cell with Male Thread , Material - 17-4 PH S.S. , #6-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded...
LRM200 , 250 g , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded...
LSB200 (QLA216), 10 lb, Junior S-Beam w/ Special Coating, Material - 2024-T4 , #4-40-Thread , Non-Magnetic , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 40 ft Long
LSB200 , 10 g , JR S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft...
LSB200 , 10 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft...
LSB200 , 10 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,...
LSB200 , 100 g , JR S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft...
LSB200 , 100 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft...
LSB200 , 100 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft...
LSB200 , 100 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone...
LSB200 , 2 g , JR S-Beam Load Cell , +/-0.1 mV/V nom. Output , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded...
LSB200 , 20 g , JR S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft...
LSB200 , 20 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft...
LSB200 , 25 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone...
LSB200 , 25 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone...
LSB200 , 250 g , JR S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft...
LSB200 , 250 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft...
LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,...
LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,...
LSB200 , 50 g , JR S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft...
LSB200 , 50 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft...
LSB200/LRM200 (L2358), Thread Adapter, #4-40 to 1/4-28 Male
LSB210 , 1 lb , JR. S-Beam Load Cell , Submersible Version , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,...
LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 20 ft Long...
LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 30 ft Long...
LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long...
LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long...
LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long...
LSB210 , 100 g , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long...
LSB210 , 100 lb , JR. S-Beam Load Cell , Material - 17-4 PH S.S. , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 30...
LSB210 , 100 lb , JR. S-Beam Load Cell , Submersible , Material - 17-4 PH S.S. , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable...
LSB210 , 100 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone...
LSB210 , 100 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone...
LSB210 , 2 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long...
LSB210 , 2 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long...
LSB210 , 25 lb , JR. S-Beam Load Cell , Material - 17-4 PH S.S. , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 15...
LSB210 , 25 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone...
LSB210 , 25 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone...
LSB210 , 250 g , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long...
LSB210 , 5 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long...
LSB210 , 5 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long...
LSB210 , 5 lb , JR. S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long...
LSB210 , 50 lb , JR. S-Beam Load Cell , Material - 17-4 PH S.S. , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 30...
LSB210 , 50 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone...
LSB210 , 500 g , JR. S-Beam Load Cell , Submersible Version , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,...
LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5. ft Long...
LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5. ft Long...
LSB300 , 300 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long...
LSB300 , 300 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , TEDS (IEEE1451.4) Recognition , 28 Awg 6 Conductor Shielded Polyurethane Cable...
LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long...
LSB302 (QLA108) , 300 lb , Tension & Compression Load Cell , Resistance: 350 ohms , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL...
LSB302 (QLA220 , 300 lb , S-Beam Load Cell (Submersible) , Material - 2024-T4 , M10x1.5-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 50 ft Long...
LSB302 (QLA220), 300 lb , S-Beam Load Cell (Submersible), Material - 2024-T4, M10x1.5-Thread, Submersible, 28 Awg 6 Conductor Shielded Polyurethane Cable, 15 ft Long
LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable...
LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable...
LSB302 , 200 lb , Tension & Compression Load Cell , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft...
LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable...
LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable...
LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable...
LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable...
LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable...
LSB302 , 50 lb , Tension & Compression Load Cell , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft...
LSB302 , 50 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable...
LSB302 , 50 lb , Tension LSB302 , 50 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 3/8-24-Thread , Overload Protection , 4...
LSB303 , 200 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded...
LSB303 , 25 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded...
LSB303 , 50 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded...
LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long...
LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5...
LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10...
LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long...
LSB352 , 1000 lb , Tension & Compression Load Cell , Integrated Amplifier, 4-20 mA in Tension , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 28...
LSB352 , 1000 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 28...
LSB352 , 1000 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 4...
LSB352 , 1000 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread, Overload Protection, 4 Pin Lemo...
LSB352 , 500 lb , Tension & Compression Load Cell , Integrated Amplifier, 4-20 mA in Tension , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 28...
LSB352 , 500 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 28...
LSB352 , 500 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 4...
LSB352 , 500 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection, 4 Pin...
LSB352, Ch 1: 200 lb; Ch 2: 200 lb (QLA284), Tension & Compression Load Cell, +/-10 VDC Analog Output, Material - 7075-T6, 3/8-24-Thread, Dual Bridge, 24 Awg 4 Conductor Braided...
LSB400 , 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10...
LSB400 , 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5...
LSB400 , 5000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 15...
LSB400 , 5000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 20...
LSB400 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5...
LSB453 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5...
LSB600 , 25000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle,...
LSB600 , Ch 1: 10000 lb; Ch 2: 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Dual Bridge...
LSB600 , Ch 1: 25000 lb; Ch 2: 25000 lb, Tension & Compression Load Cell , Material - 17-4 PH S.S., 1 1/4-12-Thread, Dual Bridge, 6 Pin Bendix Receptacle, PT02A-10-6P...
LSM200 (QLA248), 10 lb , Fold Back Beam Load Cell , Material - 2024-T4 , #6-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 12...
LSM200 , 10 lb , Fold Back Beam Load Cell , Material - 2024-T4 , #6-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in...
LSM300 , 100 lb , Parallelogram Load Cell w/ Special Mounting Provisions , Output must be between 1.5 - 2.5 mV/V , Material - 2024-T4 , #10-32-Thread , Overload Protection...
LSM300 , 2.2 lb , Parallelogram Load Cell , w/ Overload Protection , Material - 2024-T4 , #10-32-Thread , Water Resistant , 29 Awg 4 Conductor Spiral Teflon Cable ,...
LSM300 , 5 lb , Parallelogram Load Cell , w/ Overload Protection , Material - 2024-T4 , #10-32-Thread , Water Resistant , 29 Awg 4 Conductor Spiral Teflon Cable ,...
LSM300 , 50 lb , Parallelogram Load Cell w/ Special Mounting Provisions, Output must be between 1.5 - 2.5 mV/V , Material - 2024-T4 , #10-32-Thread , Overload Protection ,...
LSM400 , 150 lb , Mini Beam Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long...
LTH300 , 50 lb , Donut Load Cell , w/ +/-0.2% nonlinearity , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 29 Awg 4 Conductor Spiral Shielded...
LTH300 , 500 lb , Donut Load Cell , Nonlinearity & Hysteresis - +/-0.25% of R.O. , Non-repeatability - +/-0.1% of R.O. , Material - 17-4 PH S.S. , 3/8"...
LTH350 (L2761-Q10589) , 500 lb , Donut Load Cell , Cable exits out of the top OD surface , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID ,...
LTH350 , 2000 lb , Donut Load Cell , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , Submersible , 24 Awg 4 Conductor Braided Shielded Teflon Cable...
LTH350 , 250 lb , Donut Load Cell , Operating Temperature Range up to 380 F (193 C) , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID ,...
LTH350 , 5000 lb , Donut Load Cell , +/-0.25% Nonlinearity , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon...
LTH400 , 10000 lb , Donut Load Cell , +/-0.25% Nonlinearity , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon...
LTH400 , 10000 lb , Donut Load Cell , +/-2% Nonlinearity , Material - 17-4 PH S.S. , 3/4" [19.05 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon...
LTH400 , 10000 lb , Donut Load Cell , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 4 Pin Microtech Receptacle DR-4S-4 ,
LTH400 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable...
LTH400 , 7500 lb , Donut Load Cell , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 20...
LTH500 , 10000 lb , Donut Load Cell , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
LTH500 , 15000 lb , Donut Load Cell , Larger Non-Standard , Material - 17-4 PH S.S. , 1 5/8" [41.3 mm] ID , 24 Awg 4 Conductor Braided Shielded...
LTH500 , 2000 lb , Donut Load Cell , Lemo , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
LTH500 , 30000 lb , Custom Donut Load Cell , Compensated Temperature range of -50 to 160 F , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID ,...
LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon...
LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2" [38.1 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon...
LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 4 Pin Microtech Receptacle DR-4S-4
LTH900 , Ch 1: 600000 lb; Ch 2: 600000 lb , Low Profile Compression Load Washer w/ Dual Bridge , Standard , Material - 17-4 PH S.S. , 4.80" [122...
MAU300 , Ch Fx: 200 lb; Ch Fy: 200 lb , Stick Shift Long/Gear Shift Long Knob Load Cell , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded...
MBA400 , Ch Fx: 200 lb; Ch Fy: 200 lb , Bi-Axial Load Arm , Submersible , Material - 17-4 PH S.S. , 50 ft Long Cable
MTA400 , Ch Fx: 250 lb; Ch Fy: 250 lb; Ch Fz: 500 lb , Tri-Axial Load Cell , Material - 2024-T4 , 1/4-28-Thread , 10 Pin Lemo Receptacle, EGG.1B.310.CLL...
MTA500 , Ch Fz: 1000 lb; Ch Mx: 400 in-lb; Ch My: 400 in-lb , Low Profile Thrust and Moment Load Cell , Material - 2024-T4 , 5/8-18-Thread , 6...
MTA500 , Ch Fz: 2000 lb; Ch Mx: 800 in-lb; Ch My: 800 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread...
MTA500 , Ch Fz: 250 lb; Ch Mx: 100 in-lb; Ch My: 100 in-lb , Low Profile Thrust and Moment Load Cell , Material - Aluminum , 5/8-18-Thread , 6...
MTA500 , Ch Fz: 500 lb; Ch Mx: 200 in-lb; Ch My: 200 in-lb , Low Profile Thrust and Moment Load Cell , Material - 2024-T4 , 5/8-18-Thread , 6...
MTA500 , Ch Fz: 5000 lb; Ch Mx: 1000 in-lb; Ch My: 1000 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread...
MTA505 , Ch Fz: 10000 lb; Ch Mx: 2000 in-lb; Ch My: 2000 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 1...
MTA505 , Ch Fz: 25000 lb; Ch Mx: 10000 in-lb; Ch My: 10000 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 1...
MTA600 , Ch Fx: 2500 lb; Ch Fy: 2500 lb; Ch Fz: 5000 lb , Tri-Axial Load Cell , Standard , Material - 17-4 PH S.S. , DB15 Female Connector...
QLA100 , 875 lb , Low Profile Compression Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft...
QLA101 , Band Aid Sensor , Standard , Material - 300 Series S.S. , 29 Awg 4 Conductor Spiral Teflon Cable , 2 in Long
QLA105 , 5000 lb , Thru Hole/Donut Load Cell , Standard , Material - 17-4 PH S.S. , 2 3/8" [60.3 mm] ID , 24 Awg 4 Conductor Braided Shielded...
QLA106 , 30000 lb , Thru Hole/Donut Load Cell with 1.79 ID , 3.48" OD x 1" H , Material - 17-4 PH S.S. , 1.79" [45.5 mm] ID ,...
QLA107 , 1000 lb , Thru Hole/Donut Load Cell with Welded Washer , Standard , Material - 17-4 PH S.S. , 0.95" [24.1 mm] ID , 24 Awg 4 Conductor...
QLA110 , 1500 lb , Amplified Load Pin , Clevis Pin , Shear Pin Load Cell , 0.495" [12.57 mm] OD , 2.5 +/-2 VDC Analog Output , Material -...
QLA115 , 100 lb , Thru Hole/Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon...
QLA116 , 300 lb , Thru Hole/Donut Load Cell w/ #4-40 mounting holes , Standard , Material - 17-4 PH S.S. , 3/8-16-Thread , 26 Awg 4 Conductor Braided Shielded...
QLA120 , 50 lb , Inline Male Threaded Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,...
QLA126 , Ch 1: 700000 lb; Ch 2: 700000 lb, Dual Bridge High Capacity Load Cell w/ Male Clevises , w/ Female Tongue Shackles Permanently Attached , Material - 17-4...
QLA127 , 50000 lb , Special Load Button , RC 56-60, Temp Comp. 60-270 F (15 - 132 C), Material - 440C S.S. , High Temperature , 24 Awg 4...
QLA128 , 10000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon...
QLA128 , 5000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon...
QLA129 , 20000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon...
QLA129 , 50000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon...
QLA132 , 20 N , Custom Wire Tension Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 1 ft Long
QLA133 , 200 lb , Custom Pancake Load Cell w/ Built in Amplifier , Amplified 4-20mA Compression , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
QLA135 , 1100 lb , Weld Through Force Sensor , Standard , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
QLA135 , 4500 lb , Weld Through Force Sensor , Standard , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
QLA137 , 25 lb , Thru Hole/Donut Load Cell with Archimedian Beam , Standard , Material - 2024-T4 , 0.41" [10.4 mm] ID , 28 Awg 4 Conductor Braided Shielded...
QLA149 , 500 lb , Female Thread Rod End Load Cell , Standard , Material - 2024-T4 , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch...
QLA171 , 15000 lb , Cryogenic Compression Load Cell , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
QLA183 , 7500 lb , Idler Sheave Pin , Load Pin , Clevis Pin Load Cell , 1.999" [50.77 mm] OD , Material - 17-4 PH S.S. , 2" Shaft...
QLA199 , 20000 lb , Tension & Compression Load Cell , Similar to LCM375 , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 4 Conductor Braided Shielded Clear...
QLA200 , 250 lb , Custom Non-Magnetic Compression Load Button Load Cell , Material - 2024-T4 , Non-Magnetic , Axial Cable Exit , #29 AWG, 4 Conductor, Spiral Teflon, 6...
QLA204 , 1000 lb , Spike Resistant Pedal Force Sensor w/ M10 Thread , Material - 17-4 PH S.S. , M10x1.5-Thread , 24 Awg 4 Conductor Braided Shielded Teflon Cable...
QLA205 (L1652-Q10825), 1000 lb , Tension and Compression Load Cell , Material - 17-4 PH S.S. , 3/8-24-Thread , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft...
QLA206 (Q11333), 20000 lb , Thru Hole/Donut Load Cell , Material - 17-4 PH S.S. , 2.0" [50.8 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable ,...
QLA208 , 500 lb , Collet Force , Pinch Sensor w/ Display , 0.79" OD , Material - 17-4 PH S.S. , 28 Awg 6 Conductor Shielded Polyurethane Cable ,...
QLA209 , 2000 lb , Donut/Thru Hole Load Cell , Standard , Material - 17-4 PH S.S. , 2.0" [50.8 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear...
QLA210 , 2000 lb , Donut/Thru Hole Load Cell , Standard , Material - 17-4 PH S.S. , 2 1/2" [63.5 mm] ID , 28 Awg 4 Conductor Braided Shielded...
QLA214 , 100000 N , Custom Load Button w/ M4x0.7 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon...
QLA215 , 10 lb , Parallelogram Load Cell , Similar to LSM300 , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long...
QLA215 , 100 lb , Parallelogram Load Cell , Similar to LSM300 , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long...
QLA215 , 5 lb , Parallelogram Load Cell , Similar to LSM300 , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long...
QLA215 , 50 lb , Parallelogram Load Cell , Similar to LSM300 , Material - 2024-T4 , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
QLA233 , 20000 lb , Custom Thru Hole/Donut Load Cell , Material - 17-4 PH S.S. , 2.16 " [55 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon...
QLA237 , 250 lb , Thru Hole/Donut Load Cell (Q07567) , Material - 17-4 PH S.S. , 1.47" [37.3 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable...
QLA238 , 40000 lb , Custom Thru/Hole Donut Load Cell , Roller , Material - 17-4 PH S.S. , 2.76" [70 mm] ID , 29 Awg 4 Conductor Spiral Shielded...
QLA243 , Ch 1: 1500 lb; Ch 2: 3000 lb , Custom Dual Range Compression Load Cell , Material - 17-4 PH S.S. , 28 Awg 6 Conductor Shielded Polyurethane...
QLA246 , 250 N , Custom Cryogenic Load Cell , Operating Temperature Range of -80 to 40 C , S. S., 1/4-28-Thread , Cryogenic , 26 Awg 4 Conductor Braided...
QLA247 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer , Material - 17-4 PH S.S. , 2.37" [60.2 mm] ID , 28 Awg 4 Conductor Braided Shielded...
QLA247 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer and Ferrule , Material - 17-4 PH S.S. , 2.37" [60.2 mm] ID , 28 Awg 4 Conductor...
QLA249 , 10000 lb , Custom Thru Hole/Donut Load Cell , 3 mV/V , Material - 2024-T4 , 1 1/8-16-Thread , 5 Pin Bendix Receptacle MS3102A-14S-5P
QLA249 , 5000 lb , Custom Thru Hole/Donut Load Cell , 3 mV/V , Material - 2024-T4 , 1 1/8-16-Thread , 5 Pin Bendix Receptacle MS3102A-14S-5P
QLA253 , 100000 lb , Amplified Load Washer Load Cell , 0.5-9.5 VDC Analog Output , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID x 2.5" OD...
QLA254 , 2000 lb , Custom Thru Hole/Donut Load Cell , Material - 17-4 PH S.S. , 3.2" [81.3 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable...
QLA255 , 2000 lb , Custom Thru Hole/Donut Load Cell (Compression and Tension) , 25 lb max load in Tension , Material - 2024-T4 , 8.0" [203 mm] ID ,...
QLA256 (LSB200 Type) , 1 lb , Special JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable...
QLA277 , 50000 lb , Custom Thru Hole/Donut Load Cell , Material - 17-4 PH S.S. , 2 1/4" [57.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear...
QLA278 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer , Material - 17-4 PH S.S. , 3.79" [96.3 mm] ID , 28 Awg 4 Conductor Braided Shielded...
QLA286 , 3000 lb , Tension & Compression In-line Load Cell , Material - 17-4 PH S.S. , 1/2-20-Thread , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10...
QLA291 , 25000 lb , Heavy Duty Wire Rope Test Load Cell Male-Female Threads , Material - 17-4 PH S.S. , 2-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
QLA291 , 30000 lb , Heavy Duty Wire Rope Test Load Cell Male-Female Threads , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
QLA291 , 50000 lb , Heavy Duty Wire Rope Test Load Cell Male-Female Threads , 300% Ultimate Overload , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 6 Pin...
QLA292 , 25000 lb , Custom Donut Load Cell , Material - 17-4 PH S.S. , 3.5" [88.9 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable ,...
QLA293 , 20000 lb , Custom Donut Load Cell , Material - 17-4 PH S.S. , 2.13" [54.1 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable ,...
QLA294 , 10000 lb , Heavy Duty Wire Rope Test Load Cell Male-Male Threads , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
QLA294 , 100000 lb , Heavy Duty Wire Rope Test Load Cell Male-Male Threads , Material - 17-4 PH S.S. , 2 1/2-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
QLA295 , Ch 1: 200 N; Ch 2: 200 N, Cryogenic Donut Load Cell, Dual Bridge, Material - S.S., 0.93 " [23.7 mm] ID , Cryogenic, 4x Twisted Pair Cable,...
QLA297 , 20000 lb , Custom Miniature Load Button Load Cell , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long...
QLA298 , 10000 N , Custom Donut Load Cell , Safe Overload 35000 N Temp Compensation Range 15 to 40 C , Material - 17-4 PH S.S. , 2.84" [72...
QLA305 , 75000 lb , Custom Donut Load Cell , Material - 17-4 PH S.S. , 3.55" [90.2 mm] ID , Water Resistant , 29 Awg 4 Conductor Spiral Shielded...
QLA307 Custom Low Profile Load Washer, 4000 lb, 0.185" H, w/ Mounting Holes, 5 ft Silicon Cable, Exit out of side
QLA308 , 90000 lb [400 KN] , Custom Load Washer, 3.73" [94.7 mm] OD x 2.04" [51.8 mm] ID x 2.25" [57.2 mm] H, 40 ft PVC Cable
QLA324 , 300000 N (67000 lb) , Custom Axial Load Ring , 5.51" [140 mm] ID, Material - 17-4 PH S.S. , 20 ft [6 m] long
QLA329 , 15 lb , JR S-Beam Load Cell , Material - 17-4PH S.S , M4x0.7-Thread , Overload Protection , 26 Awg 4 Conductor Spiral Teflon Cable , 8 in.
QLA329 , 50 lb , JR S-Beam Load Cell , Material - 17-4 PH S.S. , M4x0.7-Thread , Overload Protection , 26 Awg 4 Conductor Spiral Teflon Cable , 8...
QMA101 , Ch Fx: 200 lb; Ch Fy: 200 lb , Bi-Axial Handle Load Cell , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided Shielded Clear PVC...
QMA110 , Ch Fx: 200 lb;Ch Fy: 200 lb; , Dual Axis Joystick Sensor , +/-10 VDC Analog Output , Material - 2024-T4 , #8-32-Thread , 28 Awg 6 Conductor...
QMA114 , Ch Fx: 500 N;Ch Fy: 500 N; , Custom Dual-Axis Load Cell , Material - 17-4 PH S.S. , 4 Pin Microtech Receptacle DR-4S-4
QMA116 , Ch Fx: 56000 lb ; Ch Fy: 56000 lb , Custom 2 Axis Shear Pin , Load Pin , Clevis Pin Load Cell , 1.972" [50.09 mm] ,...
QMA117 , Ch Fz: 50000 lb; Ch Mz: 2100 in-lb, Reaction Torque and Thrust Flange to Flange Sensor, Material - 17-4 PH S.S., 2" [50.8 mm] ID , Water Resistant,...
QMA119 , Mz = +/- 100 in-lb, Fx = +/- 50 lb, and Fy = +/- 50 lb , Multi Component w/ Flanges
QMA123 Custom Torque / Thrust Bi-Axial Sensor, 150 in-lb Mz, 2000 lb Fz, 5.5" ID, Operating Temperature Range of -65 to 160 F, 2x 10 ft long cables
QMA124 , Ch Fx: 60 lb; Ch Fz: 200 lb; Ch My: 200 in-lb , Custom Multi-Component Sensor , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided...
QMA125 , Fx: 200 N ; Fy: 200 N , Custom Bi-Axial Thru Hole Load Cell , Material - 2024-T4 , 1/2" [12.7 mm] ID , DB9 Male Connector
Tri-Axial Load Cell (Q10638) 10 Klb - Fx & Fy, 20 Klb - Fz, Bendiz Connector
ZAC900, 1/4-28 Male Thread, 17-4 PH S.S., Material (F1147-2) Load Button

<< Prev Next >>