FUTEK Advanced Sensor Technology, Inc. LSB302 Tension & Compression Load Cell FSH02089

Description
LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
Description
LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB302 Tension & Compression Load Cell - FSH02089 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB302 Tension & Compression Load Cell
FSH02089
LSB302 Tension & Compression Load Cell FSH02089
LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02089
Product Name LSB302 Tension & Compression Load Cell
Force Rating 300 lbs (136 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Ring Force Transducer - 1217C7 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output Piezoelectric charge
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M4-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details