FUTEK Advanced Sensor Technology, Inc. QLA200 Custom Non-Magnetic Compression Load Cell QSH00396

Description
QLA200 , 250 lb , Custom Non-Magnetic Compression Load Button Load Cell , Material - 2024-T4 , Non-Magnetic , Axial Cable Exit , #29 AWG, 4 Conductor, Spiral Teflon, 6 in Long
Description
QLA200 , 250 lb , Custom Non-Magnetic Compression Load Button Load Cell , Material - 2024-T4 , Non-Magnetic , Axial Cable Exit , #29 AWG, 4 Conductor, Spiral Teflon, 6 in Long

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
QLA200 Custom Non-Magnetic Compression Load Cell
QSH00396
QLA200 Custom Non-Magnetic Compression Load Cell QSH00396
QLA200 , 250 lb , Custom Non-Magnetic Compression Load Button Load Cell , Material - 2024-T4 , Non-Magnetic , Axial Cable Exit , #29 AWG, 4 Conductor, Spiral Teflon, 6 in Long

QLA200 , 250 lb , Custom Non-Magnetic Compression Load Button Load Cell , Material - 2024-T4 , Non-Magnetic , Axial Cable Exit , #29 AWG, 4 Conductor, Spiral Teflon, 6 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00396
Product Name QLA200 Custom Non-Magnetic Compression Load Cell
Force Rating 250 lbs (113 kg)
Force Measured Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20009003-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details