FUTEK Advanced Sensor Technology, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 12 Pin Binder Mating Connector 99-2030-09-12, For TRD600, TRD605, TRH600, TRH605, TRS600, & TRS605 | |
| 4 Pin Lemo Mating Connector, FGG.0B.304.CLAD35 | |
| 6 Pin Bendix Mating Connector, PT06A-10-6S-SR | |
| Connector Stuart 10 Position 10 Contact Shielded Modular Plug | |
| DB9 Female w/ Housing | |
| DB9 Male w/ Housing | |
| Hirose Mating Connector HR10-7P-6P | |
| IAC150 , Screw Terminal to DB9 Board , DB9 Female , Standard , Power/Output Side of CSG110 | |
| IAC150 , Screw Terminal to DB9 Board , DB9 Male , Standard , Sensor Side of CSG110 | |
| ZCO920, DB9 Male w/ TEDS Kit , Attached to the end of the cable of a Load, Torque, or Pressure Sensor , Material - Plastic , Standard , TEDS (IEEE1451.4)... | |
| ZCO930 , Binder w/ TEDS Kit for IHH200 , Male Plug 09 0113 70 05 , Attached to the end of the cable of a Load, Torque, or Pressure Sensor... | |
| ZCO930 , Binder w/ TEDS Kit for IHH500 , Male Plug 99 5129 00 12 , Attached to the end of the cable of a Load, Torque, or Pressure Sensor... | |
| ZCO940 , Connector Plug Kit for USB210/USB220/USB230 , Includes 12 pos. connector plug and appropriate size bushing (4.0, 4.5, 5.0), One Connector Kit included with the purchase of any USB210,... |