FUTEK Advanced Sensor Technology, Inc. LLB500 Load Button Load Cell FSH03265

Description
LLB500 , 1000 lb (L16040) , Load Button Load Cell , Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , Digital RS485 Output , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft long
Description
LLB500 , 1000 lb (L16040) , Load Button Load Cell , Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , Digital RS485 Output , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft long

Suppliers

Company
Product
Description
Supplier Links
LLB500 Load Button Load Cell - FSH03265 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB500 Load Button Load Cell
FSH03265
LLB500 Load Button Load Cell FSH03265
LLB500 , 1000 lb (L16040) , Load Button Load Cell , Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , Digital RS485 Output , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft long

LLB500 , 1000 lb (L16040) , Load Button Load Cell , Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , Digital RS485 Output , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03265
Product Name LLB500 Load Button Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage; RS-232 / RS-422 / RS-485
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
MR04-10 - Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N, #4-40 - MR04-10 - Mark-10 Corporation
Specs
Force Rating 11.24 lbs (5.1 kg)
Force Measured Compression
Package Miniature
View Details
Bending beam load cell HLCB1C3/4.4t - 1-HLCB1C3/4.4T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 8800 lbs (3991 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details