FUTEK Advanced Sensor Technology, Inc. LLB300 Subminiature Load Button QSH00260

Description
LLB300 , 1000 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin PHG.0B.304.CLLD35 Lemo Receptacle
Description
LLB300 , 1000 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin PHG.0B.304.CLLD35 Lemo Receptacle

Suppliers

Company
Product
Description
Supplier Links
LLB300 Subminiature Load Button - QSH00260 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB300 Subminiature Load Button
QSH00260
LLB300 Subminiature Load Button QSH00260
LLB300 , 1000 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin PHG.0B.304.CLLD35 Lemo Receptacle

LLB300 , 1000 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin PHG.0B.304.CLLD35 Lemo Receptacle

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00260
Product Name LLB300 Subminiature Load Button
Force Rating 1000 lbs (454 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Dig. pendulum load cell C3 OIML IP68 60t - 1-C16I4C3/60T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 120000 lbs (54422 kg)
Shear Type Shear Beam
Output RS-485
View Details
MR04-5 - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, #4-40 - MR04-5 - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Compression
Package Miniature
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details