FUTEK Advanced Sensor Technology, Inc. LCF556 Fatigue Rated Pancake Load Cell with Tension Base FSH02839

Description
LCF556 , Ch 1: 50000 lb; Ch 2: 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF556 , Ch 1: 50000 lb; Ch 2: 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF556 Fatigue Rated Pancake Load Cell with Tension Base - FSH02839 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF556 Fatigue Rated Pancake Load Cell with Tension Base
FSH02839
LCF556 Fatigue Rated Pancake Load Cell with Tension Base FSH02839
LCF556 , Ch 1: 50000 lb; Ch 2: 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF556 , Ch 1: 50000 lb; Ch 2: 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02839
Product Name LCF556 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 50000 lbs (22676 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW10AC3/300kg - 1-PW10AC3/300KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 662 lbs (300 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Economical Beading Beam Load Cell - EBB Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details