FUTEK Advanced Sensor Technology, Inc. LTH350 Donut Load Cell QSH01380

Description
LTH350 , 5000 lb , Donut Load Cell , +/-0.25% Nonlinearity , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH350 , 5000 lb , Donut Load Cell , +/-0.25% Nonlinearity , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH350 Donut Load Cell - QSH01380 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH350 Donut Load Cell
QSH01380
LTH350 Donut Load Cell QSH01380
LTH350 , 5000 lb , Donut Load Cell , +/-0.25% Nonlinearity , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH350 , 5000 lb , Donut Load Cell , +/-0.25% Nonlinearity , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01380
Product Name LTH350 Donut Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Weigh.module w.load cell HLCB1C3/220kg - 1-HLC/M3LBR220KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 485 lbs (220 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details
Ultra-Low Profile Load Cell Universal / Tension or Compression - LPO Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details