FUTEK Advanced Sensor Technology, Inc. LCF550 Low Profile Universal Pancake FSH02904

Description
LCF550 , 100000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF550 , 100000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF550 Low Profile Universal Pancake - FSH02904 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF550 Low Profile Universal Pancake
FSH02904
LCF550 Low Profile Universal Pancake FSH02904
LCF550 , 100000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF550 , 100000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02904
Product Name LCF550 Low Profile Universal Pancake
Force Rating 100000 lbs (45351 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors, Load Cells - Industrial - 223-EFN30-200N-C20024-ND - DigiKey
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details