FUTEK Advanced Sensor Technology, Inc. LCF505 Low Profile Universal Pancake With Tension Base FSH02767

Description
LCF505 , 25000 lb , Low Profile Universal Pancake With Tension Base , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF505 , 25000 lb , Low Profile Universal Pancake With Tension Base , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF505 Low Profile Universal Pancake With Tension Base - FSH02767 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF505 Low Profile Universal Pancake With Tension Base
FSH02767
LCF505 Low Profile Universal Pancake With Tension Base FSH02767
LCF505 , 25000 lb , Low Profile Universal Pancake With Tension Base , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF505 , 25000 lb , Low Profile Universal Pancake With Tension Base , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02767
Product Name LCF505 Low Profile Universal Pancake With Tension Base
Force Rating 25000 lbs (11338 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW2DC3/72kg - 1-PW2DC3/72KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 159 lbs (72 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Ultra-Low Profile Load Cell Universal / Tension or Compression - LPO Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details