FUTEK Advanced Sensor Technology, Inc. LSB302 Tension & Compression Load Cell QSH01055

Description
LSB302 (QLA220), 300 lb , S-Beam Load Cell (Submersible), Material - 2024-T4, M10x1.5-Thread, Submersible, 28 Awg 6 Conductor Shielded Polyurethane Cable, 15 ft Long
Description
LSB302 (QLA220), 300 lb , S-Beam Load Cell (Submersible), Material - 2024-T4, M10x1.5-Thread, Submersible, 28 Awg 6 Conductor Shielded Polyurethane Cable, 15 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB302 Tension & Compression Load Cell - QSH01055 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB302 Tension & Compression Load Cell
QSH01055
LSB302 Tension & Compression Load Cell QSH01055
LSB302 (QLA220), 300 lb , S-Beam Load Cell (Submersible), Material - 2024-T4, M10x1.5-Thread, Submersible, 28 Awg 6 Conductor Shielded Polyurethane Cable, 15 ft Long

LSB302 (QLA220), 300 lb , S-Beam Load Cell (Submersible), Material - 2024-T4, M10x1.5-Thread, Submersible, 28 Awg 6 Conductor Shielded Polyurethane Cable, 15 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01055
Product Name LSB302 Tension & Compression Load Cell
Force Rating 300 lbs (136 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

S-Type load cell RSCC3/100KG - 1-RSCC3/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Force Measured Tension
Output Passive (mV/V)
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
MR04-20 - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N, #4-40 - MR04-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Compression
Package Miniature
View Details