FUTEK Advanced Sensor Technology, Inc. LCF706 Fatigue Rated Pancake Load Cell with Tension Base FSH03067

Description
LCF706 , 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF706 , 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF706 Fatigue Rated Pancake Load Cell with Tension Base - FSH03067 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF706 Fatigue Rated Pancake Load Cell with Tension Base
FSH03067
LCF706 Fatigue Rated Pancake Load Cell with Tension Base FSH03067
LCF706 , 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF706 , 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03067
Product Name LCF706 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 200000 lbs (90703 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 2lb/32oz/1kg/1000g/10N - M5-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details
Digital load cell control funct. RS485 - 1-FIT7AEB3/10KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details