FUTEK Advanced Sensor Technology, Inc. LSB200 JR S-Beam Load Cell FSH02663

Description
LSB200 , 50 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€
Description
LSB200 , 50 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€

Suppliers

Company
Product
Description
Supplier Links
LSB200 JR S-Beam Load Cell - FSH02663 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB200 JR S-Beam Load Cell
FSH02663
LSB200 JR S-Beam Load Cell FSH02663
LSB200 , 50 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€

LSB200 , 50 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02663
Product Name LSB200 JR S-Beam Load Cell
Force Rating 0.1102 lbs (0.0500 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors -  - Sensata Technologies
Sensata Technologies
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension; Compression
Device Sensor / Transducer
View Details
Single point load cell PW16AC3/150kg - 1-PW16AC3/150KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 331 lbs (150 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - FS06-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details