FUTEK Advanced Sensor Technology, Inc. LRF400 Tension & Compression FSH02626

Description
LRF400 , 2.2 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LRF400 , 2.2 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LRF400 Tension & Compression - FSH02626 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF400 Tension & Compression
FSH02626
LRF400 Tension & Compression FSH02626
LRF400 , 2.2 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LRF400 , 2.2 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02626
Product Name LRF400 Tension & Compression
Force Rating 2.2 lbs (0.9977 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Ringtorsional load cell RtNC3/100t - 1-RTNC3/100T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 200000 lbs (90703 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
Mini Load Column Compression Load Cell with Threaded Mounting Hole - MLC Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Pancake; Miniature
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details