FUTEK Advanced Sensor Technology, Inc. LCF705 Pancake Load Cell with Tension Base FSH03063

Description
LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , 3 1/2-8-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , 3 1/2-8-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF705 Pancake Load Cell with Tension Base - FSH03063 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF705 Pancake Load Cell with Tension Base
FSH03063
LCF705 Pancake Load Cell with Tension Base FSH03063
LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , 3 1/2-8-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , 3 1/2-8-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03063
Product Name LCF705 Pancake Load Cell with Tension Base
Force Rating 400000 lbs (181406 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Single point load cell SP4MC6MR/18kg - 1-SP4MC6MR/18KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 39.69 lbs (18 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Digital Force Gauge 100lb/1600oz/50kg/50000g/500N - M4-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details