FUTEK Advanced Sensor Technology, Inc. QLA129 Custom Load Button w/ Threaded Mounting Holes QSH00066

Description
QLA129 , 20000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder
Description
QLA129 , 20000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

Suppliers

Company
Product
Description
Supplier Links
QLA129 Custom Load Button w/ Threaded Mounting Holes - QSH00066 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA129 Custom Load Button w/ Threaded Mounting Holes
QSH00066
QLA129 Custom Load Button w/ Threaded Mounting Holes QSH00066
QLA129 , 20000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

QLA129 , 20000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00066
Product Name QLA129 Custom Load Button w/ Threaded Mounting Holes
Force Rating 4496 lbs (2039 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 1925895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - MR01-750 - Mark-10 Corporation
Specs
Force Rating 843 lbs (382 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Single point load cell PW15BC3/20kg - 1-PW15BC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details