FUTEK Advanced Sensor Technology, Inc. LCF706 Fatigue Rated Pancake Load Cell with Tension Base FSH03069

Description
LCF706 , Ch 1: 200000 lb; Ch 2: 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF706 , Ch 1: 200000 lb; Ch 2: 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF706 Fatigue Rated Pancake Load Cell with Tension Base - FSH03069 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF706 Fatigue Rated Pancake Load Cell with Tension Base
FSH03069
LCF706 Fatigue Rated Pancake Load Cell with Tension Base FSH03069
LCF706 , Ch 1: 200000 lb; Ch 2: 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF706 , Ch 1: 200000 lb; Ch 2: 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03069
Product Name LCF706 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 200000 lbs (90703 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S05-25 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Single point load cell PW15PHC3/100kg - 1-PW15PHC3/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
MR04-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, #4-40 - MR04-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Compression
Package Miniature
View Details
Force Gauges - 7226943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details