FUTEK Advanced Sensor Technology, Inc. LCF500 Low Profile Universal Pancake QSH01355

Description
LCF500 , Ch 1: 10000 lb; Ch 2: 50000 lb, Low Profile Universal Pancake , Dual Bridge , Material - 17-4 PH S.S. , M33x2-Thread , Internal Amplified 12 â±8 mA , Tension/Compression , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF500 , Ch 1: 10000 lb; Ch 2: 50000 lb, Low Profile Universal Pancake , Dual Bridge , Material - 17-4 PH S.S. , M33x2-Thread , Internal Amplified 12 â±8 mA , Tension/Compression , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF500 Low Profile Universal Pancake - QSH01355 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF500 Low Profile Universal Pancake
QSH01355
LCF500 Low Profile Universal Pancake QSH01355
LCF500 , Ch 1: 10000 lb; Ch 2: 50000 lb, Low Profile Universal Pancake , Dual Bridge , Material - 17-4 PH S.S. , M33x2-Thread , Internal Amplified 12 â±8 mA , Tension/Compression , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF500 , Ch 1: 10000 lb; Ch 2: 50000 lb, Low Profile Universal Pancake , Dual Bridge , Material - 17-4 PH S.S. , M33x2-Thread , Internal Amplified 12 ±8 mA , Tension/Compression , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01355
Product Name LCF500 Low Profile Universal Pancake
Force Rating 10000 lbs (4535 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Pancake
Output Analog Current; Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pendulum load cell 1000D/400t/OIML - 1-C16A2D1/400T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 800000 lbs (362812 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Low Profile Universal Tension or Compression Load Cell - LPU Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Tension (optional feature); Compression
Package Donut / Washer
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details