FUTEK Advanced Sensor Technology, Inc. LLB300 Subminiature Load Button FSH02509

Description
LLB300 , 500 lb , Subminiature Load Button , +/-0.2% Non-Lin, & 60-250 F Comp.Temp. , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLB300 , 500 lb , Subminiature Load Button , +/-0.2% Non-Lin, & 60-250 F Comp.Temp. , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB300 Subminiature Load Button - FSH02509 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB300 Subminiature Load Button
FSH02509
LLB300 Subminiature Load Button FSH02509
LLB300 , 500 lb , Subminiature Load Button , +/-0.2% Non-Lin, & 60-250 F Comp.Temp. , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLB300 , 500 lb , Subminiature Load Button , +/-0.2% Non-Lin, & 60-250 F Comp.Temp. , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02509
Product Name LLB300 Subminiature Load Button
Force Rating 500 lbs (227 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW12CC3/75kg - 1-PW12CC3/75KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 165 lbs (75 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes - LBM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details