FUTEK Advanced Sensor Technology, Inc. LCF455 Low Profile Universal Pancake With Tension Base FSH02659

Description
LCF455 , 300 lb , Low Profile Universal Pancake With Tension Base , 0.5-4.5 VDC Analog Output , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF455 , 300 lb , Low Profile Universal Pancake With Tension Base , 0.5-4.5 VDC Analog Output , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF455 Low Profile Universal Pancake With Tension Base - FSH02659 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF455 Low Profile Universal Pancake With Tension Base
FSH02659
LCF455 Low Profile Universal Pancake With Tension Base FSH02659
LCF455 , 300 lb , Low Profile Universal Pancake With Tension Base , 0.5-4.5 VDC Analog Output , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF455 , 300 lb , Low Profile Universal Pancake With Tension Base , 0.5-4.5 VDC Analog Output , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02659
Product Name LCF455 Low Profile Universal Pancake With Tension Base
Force Rating 300 lbs (136 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7226947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Basic ergonomics testing kit w/force gauge, 100 lbF / 500 N - EKE-100-1 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers