FUTEK Advanced Sensor Technology, Inc. QLA291 Heavy Duty Wire Rope Test Load Cell Male-Female Threads QSH01018

Description
QLA291 , 30000 lb , Heavy Duty Wire Rope Test Load Cell Male-Female Threads , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
QLA291 , 30000 lb , Heavy Duty Wire Rope Test Load Cell Male-Female Threads , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
QLA291 Heavy Duty Wire Rope Test Load Cell Male-Female Threads - QSH01018 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA291 Heavy Duty Wire Rope Test Load Cell Male-Female Threads
QSH01018
QLA291 Heavy Duty Wire Rope Test Load Cell Male-Female Threads QSH01018
QLA291 , 30000 lb , Heavy Duty Wire Rope Test Load Cell Male-Female Threads , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

QLA291 , 30000 lb , Heavy Duty Wire Rope Test Load Cell Male-Female Threads , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01018
Product Name QLA291 Heavy Duty Wire Rope Test Load Cell Male-Female Threads
Force Rating 30000 lbs (13605 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW6CMR/5kg - 1-PW6CMR/5KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.03 lbs (5 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details