FUTEK Advanced Sensor Technology, Inc. QLA247 Thru Hole/Donut Load Cell w/ Welded Washer QSH01350

Description
QLA247 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer and Ferrule , Material - 17-4 PH S.S. , 2.37" [60.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
QLA247 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer and Ferrule , Material - 17-4 PH S.S. , 2.37" [60.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA247 Thru Hole/Donut Load Cell w/ Welded Washer - QSH01350 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA247 Thru Hole/Donut Load Cell w/ Welded Washer
QSH01350
QLA247 Thru Hole/Donut Load Cell w/ Welded Washer QSH01350
QLA247 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer and Ferrule , Material - 17-4 PH S.S. , 2.37" [60.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

QLA247 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer and Ferrule , Material - 17-4 PH S.S. , 2.37" [60.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01350
Product Name QLA247 Thru Hole/Donut Load Cell w/ Welded Washer
Force Rating 1000 lbs (454 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - EFN30-5KN-C20022 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Tensile/Compr. force transducer S2M/10N - 1-S2M/10N-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2.25 lbs (1.02 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details