FUTEK Advanced Sensor Technology, Inc. LSB302 Tension & Compression Load Cell QSH01269

Description
LSB302 (QLA220 , 300 lb , S-Beam Load Cell (Submersible) , Material - 2024-T4 , M10x1.5-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 50 ft Long
Description
LSB302 (QLA220 , 300 lb , S-Beam Load Cell (Submersible) , Material - 2024-T4 , M10x1.5-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 50 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB302 Tension & Compression Load Cell - QSH01269 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB302 Tension & Compression Load Cell
QSH01269
LSB302 Tension & Compression Load Cell QSH01269
LSB302 (QLA220 , 300 lb , S-Beam Load Cell (Submersible) , Material - 2024-T4 , M10x1.5-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 50 ft Long

LSB302 (QLA220 , 300 lb , S-Beam Load Cell (Submersible) , Material - 2024-T4 , M10x1.5-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 50 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01269
Product Name LSB302 Tension & Compression Load Cell
Force Rating 300 lbs (136 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Digital loadcell external trig, CANopen - 1-FIT7ASC3/10KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Economical Tension Load Cell for Accurate In-Line Force Measurement - TLL Series - Transducer Techniques, LLC
Specs
Force Rating 5000 to 50000 lbs (2268 to 22676 kg)
Force Measured Tension
Package Bolt
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details