FUTEK Advanced Sensor Technology, Inc. LLP400 Load Pin Load Cell FSH02849

Description
LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 2 mV/V nom. Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 2 mV/V nom. Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLP400 Load Pin Load Cell - FSH02849 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLP400 Load Pin Load Cell
FSH02849
LLP400 Load Pin Load Cell FSH02849
LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 2 mV/V nom. Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 2 mV/V nom. Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02849
Product Name LLP400 Load Pin Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Package Load Pin
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR01-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Single Point load cell PW15AH C6MR 20kg - 1-PW15AHC6/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 7252069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details