FUTEK Advanced Sensor Technology, Inc. LSB600 Tension & Compression Load Cell FSH03326

Description
LSB600 , Ch 1: 10000 lb; Ch 2: 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Dual Bridge , 6 Pin Bendix Receptacle , PT02A-10-6P
Description
LSB600 , Ch 1: 10000 lb; Ch 2: 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Dual Bridge , 6 Pin Bendix Receptacle , PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LSB600 Tension & Compression Load Cell - FSH03326 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB600 Tension & Compression Load Cell
FSH03326
LSB600 Tension & Compression Load Cell FSH03326
LSB600 , Ch 1: 10000 lb; Ch 2: 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Dual Bridge , 6 Pin Bendix Receptacle , PT02A-10-6P

LSB600 , Ch 1: 10000 lb; Ch 2: 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Dual Bridge , 6 Pin Bendix Receptacle , PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03326
Product Name LSB600 Tension & Compression Load Cell
Force Rating 10000 lbs (4535 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Weighing module with HLCB1C3 load cell - 1-HLC/M3LBR110KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 243 lbs (110 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details
Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details