FUTEK Advanced Sensor Technology, Inc. LCF506 Fatigue Rated Pancake Load Cell with Tension Base FSH02217

Description
LCF506 , 5000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF506 , 5000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF506 Fatigue Rated Pancake Load Cell with Tension Base - FSH02217 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF506 Fatigue Rated Pancake Load Cell with Tension Base
FSH02217
LCF506 Fatigue Rated Pancake Load Cell with Tension Base FSH02217
LCF506 , 5000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF506 , 5000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02217
Product Name LCF506 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 5000 lbs (2268 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Compression Force Transducer C6B/5MN - 1-C6B/5MN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1.12E6 lbs (509751 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Digital Force Gauge 5 lb/80 oz/2.5 kg/2500 g 25 N - M4-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details