LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | QSH01077 |
| Product Name | LSB210 Submersible Jr S-Beam Load Cell |
| Force Rating | 10 lbs (4.54 kg) |
| Accuracy | -1.00 to 1.00 ±% Full Scale |
| Package | S-beam |
| Output | Analog Voltage |