FUTEK Advanced Sensor Technology, Inc. Datasheets for Rod End Bearings
Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft.
Rod End Bearings: Learn more
| Product Name | Notes |
|---|---|
| Rod End Bearing (Female) #10-32 Female Thread, Chrome Alloy Steel Material, Max Load 3700 lb (F2390-1) | |
| Rod End Bearing (Female) #10-32 Female Thread, Zinc-Plated Steel Material, Max Load 2000 lb (F2123-1) | |
| Rod End Bearing (Female) #6-32 Female Thread, Zinc-Plated Steel Material, Max Load 900 lb | |
| Rod End Bearing (Female) 1 1/2-12 Female Thread, Zinc-Plated Steel Material, Max Load 64000 lb | |
| Rod End Bearing (Female) 1 1/4-12 Female Thread, Chrome Alloy Steel Material, Max Load 76200 lb (F2390-13) | |
| Rod End Bearing (Female) 1 1/4-12 Female Thread, Zinc-Plated Steel Material, Max Load 40800 lb (F2123-9) | |
| Rod End Bearing (Female) 1-14 Female Thread, Chrome Alloy Steel Material, Max Load 76200 lb | |
| Rod End Bearing (Female) 1/2-20 Female Thread, Chrome Alloy Steel Material, Max Load 15300 lb (F2390-6) | |
| Rod End Bearing (Female) 1/2-20 Female Thread, Zinc-Plated Steel Material, Max Load 9000 lb (F2123-6) | |
| Rod End Bearing (Female) 1/4-28 Female Thread, Chrome Alloy Steel Material, Max Load 6100 lb (F2390-2) | |
| Rod End Bearing (Female) 1/4-28 Female Thread, Zinc-Plated Steel Material, Max Load 3200 lb (F2123-2) (Right-handed thread) | |
| Rod End Bearing (Female) 3/4-16 Female Thread, Zinc-Plated Steel Material, Max Load 14200 lb (F2123-8) | |
| Rod End Bearing (Female) 3/4-16 Thread, Chrome Alloy Steel Material, Max Load 28000 lb (F2390-8) | |
| Rod End Bearing (Female) 3/8-24 Female Thread, Chrome Alloy Steel Material, Max Load 9500 lb (F2390-4) | |
| Rod End Bearing (Female) 3/8-24 Female Thread, Zinc-Plated Steel Material, Max Load 5100 lb (F2123-4) | |
| Rod End Bearing (Female) 5/8-18 Female Thread, Chrome Alloy Steel Material, Max Load 17900 lb (F2390-7) | |
| Rod End Bearing (Female) 5/8-18 Female Thread, Zinc-Plated Steel Material, Max Load 9800 lb (F2123-7) | |
| Rod End Bearing (Female) M10x1.5 Female Thread, Zinc-Plated Steel Material, Max Load 5100 lb (F2123-11) | |
| Rod End Bearing (Female) M12x1.75 Female Thread, Zinc-Plated Steel Material, Max Load 5800 lb (F2123-12) | |
| Rod End Bearing (Female) M16x2 Female Thread, Zinc-Plated Steel Material, Max Load 8400 lb (F2123-13) | |
| Rod End Bearing (Female) M6x1 Female Thread, Zinc-Plated Steel Material, Max Load 2600 lb (F2123-10) | |
| ZAC100 , Male Rod-End Bearing , Male Rod-End Bearing w/Jam-Nut , Material - Zinc Plated Steel , #10-32-Thread , Standard , Max Load 900 lb (F1146-1) | |
| ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 1/2-20-Thread , Standard , Max Load 6200 lb (F1146-6) | |
| ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 1/4-28-Thread , Standard , Max Load 1600 lb (F1146-2) | |
| ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 3/4-16-Thread , Standard , Max Load 10700 lb (F1146-8) | |
| ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 3/8-24-Thread , Standard , Max Load 3800 lb (F1146-4) | |
| ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 5/8-18-Thread , Standard , Max Load 7300 lb (F1146-7) | |
| ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc Plated Steel , 1 1/4-12-Thread , Standard , Max Load 32600 lb (F1146-13) | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (male) w/ Nut , Material - Chrome-Alloy Steel , 1 1/4-12-Thread , Standard , Max Load 107100 lb (F2389-13) | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Chrome-Alloy Steel , 1/2-20-Thread , Standard , Max Load 16200 lb (F2389-6) | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , M10x1.5-Thread , Standard , Max Load 900 lb (F1146-10) | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Chrome-Alloy Steel , #10-32-Thread , Standard , Max Load 2800 lb (F2389-1) | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Chrome-Alloy Steel , 1/4-28-Thread , Standard , Max Load 5200 lb (F2389-2) | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Chrome-Alloy Steel , 3/4-16-Thread , Standard , Max Load 28000 lb (F2389-8) | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Chrome-Alloy Steel , 3/8-24-Thread , Standard , Max Load 9500 lb (F2389-4) | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Chrome-Alloy Steel , 5/8-18-Thread , Standard , Max Load 17900 lb (F2389-7) | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Stainless Steel , M5x 0.8-Thread , Standard , Max Load 680 lb | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc Plated Steel , M12x1.75-Thread , Standard , Max Load 4300 lb (F1146-11) | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc Plated Steel , M16x2-Thread , Standard , Max Load 6300 lb (F1146-12) | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc Plated Steel , M6x1-Thread , Standard , Max Load 1200 lb (F1146-9) | |
| ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc-Plated Steel , 3/8-24-Thread , Standard , Max Load 3000 lb |