FUTEK Advanced Sensor Technology, Inc. LCF455 Low Profile Universal Pancake With Tension Base FSH02110

Description
LCF455 , 5000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF455 , 5000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF455 Low Profile Universal Pancake With Tension Base - FSH02110 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF455 Low Profile Universal Pancake With Tension Base
FSH02110
LCF455 Low Profile Universal Pancake With Tension Base FSH02110
LCF455 , 5000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF455 , 5000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02110
Product Name LCF455 Low Profile Universal Pancake With Tension Base
Force Rating 5000 lbs (2268 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single Point load cell PW15PH C6MR 10kg - 1-PW15PHC6/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
A Compact Accurate Load Cell Universal / Tension or Compression - SWO Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details