FUTEK Advanced Sensor Technology, Inc. LCF400 Tension & Compression Load Cell FSH03053

Description
LCF400 , 2500 lb , Tension & Compression Load Cell , CC2 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF400 , 2500 lb , Tension & Compression Load Cell , CC2 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF400 Tension & Compression Load Cell - FSH03053 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF400 Tension & Compression Load Cell
FSH03053
LCF400 Tension & Compression Load Cell FSH03053
LCF400 , 2500 lb , Tension & Compression Load Cell , CC2 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF400 , 2500 lb , Tension & Compression Load Cell , CC2 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03053
Product Name LCF400 Tension & Compression Load Cell
Force Rating 2500 lbs (1134 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Digital loadcell external trig DeviceNet - 1-FIT7ASD3/3KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6.62 lbs (3 kg)
Output DeviceNet
Device Sensor Element / Chip; Sensor / Transducer
View Details
Medium Capacity Single Point Bending Beam Load Cell - SPL Series - Transducer Techniques, LLC
Specs
Force Rating 65 to 500 lbs (29.48 to 227 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details