FUTEK Advanced Sensor Technology, Inc. QLA255 Custom Thru Hole/Donut Load Cell (Compression and Tension) QSH00749

Description
QLA255 , 2000 lb , Custom Thru Hole/Donut Load Cell (Compression and Tension) , 25 lb max load in Tension , Material - 2024-T4 , 8.0" [203 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
QLA255 , 2000 lb , Custom Thru Hole/Donut Load Cell (Compression and Tension) , 25 lb max load in Tension , Material - 2024-T4 , 8.0" [203 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
QLA255 Custom Thru Hole/Donut Load Cell (Compression and Tension)
QSH00749
QLA255 Custom Thru Hole/Donut Load Cell (Compression and Tension) QSH00749
QLA255 , 2000 lb , Custom Thru Hole/Donut Load Cell (Compression and Tension) , 25 lb max load in Tension , Material - 2024-T4 , 8.0" [203 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

QLA255 , 2000 lb , Custom Thru Hole/Donut Load Cell (Compression and Tension) , 25 lb max load in Tension , Material - 2024-T4 , 8.0" [203 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00749
Product Name QLA255 Custom Thru Hole/Donut Load Cell (Compression and Tension)
Force Rating 2000 lbs (907 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Single point load cell PW6DC3/20kg - 1-PW6DC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Digital Force Gauge, 100lb/50kg/500N - M2-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Device Gauge / Indicator
View Details
Force Gauges - 7226943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details