FUTEK Advanced Sensor Technology, Inc. LLB205 Subminiature Load Button w/ Bottom Cable Exit FSH02616

Description
LLB205 , 10 lb , Subminiature Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long
Description
LLB205 , 10 lb , Subminiature Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB205 Subminiature Load Button w/ Bottom Cable Exit - FSH02616 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB205 Subminiature Load Button w/ Bottom Cable Exit
FSH02616
LLB205 Subminiature Load Button w/ Bottom Cable Exit FSH02616
LLB205 , 10 lb , Subminiature Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

LLB205 , 10 lb , Subminiature Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02616
Product Name LLB205 Subminiature Load Button w/ Bottom Cable Exit
Force Rating 10 lbs (4.54 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tensile/compres. force trans. U10M/2.5kN - 1-U10M/2.5KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 562 lbs (255 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Economical Tension Load Cell for Accurate In-Line Force Measurement - TLL Series - Transducer Techniques, LLC
Specs
Force Rating 5000 to 50000 lbs (2268 to 22676 kg)
Force Measured Tension
Package Bolt
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details