FUTEK Advanced Sensor Technology, Inc. QLA215 Parallelogram Load Cell QSH00565

Description
QLA215 , 50 lb , Parallelogram Load Cell , Similar to LSM300 , Material - 2024-T4 , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
Description
QLA215 , 50 lb , Parallelogram Load Cell , Similar to LSM300 , Material - 2024-T4 , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Suppliers

Company
Product
Description
Supplier Links
QLA215 Parallelogram Load Cell - QSH00565 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA215 Parallelogram Load Cell
QSH00565
QLA215 Parallelogram Load Cell QSH00565
QLA215 , 50 lb , Parallelogram Load Cell , Similar to LSM300 , Material - 2024-T4 , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

QLA215 , 50 lb , Parallelogram Load Cell , Similar to LSM300 , Material - 2024-T4 , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00565
Product Name QLA215 Parallelogram Load Cell
Force Rating 50 lbs (22.68 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Digital loadcell external trig, RS485 - 1-FIT7ASB3/20KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes - LBO Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details