FUTEK Advanced Sensor Technology, Inc. QLA120 Inline Male Threaded Load Cell QSH00044

Description
QLA120 , 50 lb , Inline Male Threaded Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 6 inch Cable
Description
QLA120 , 50 lb , Inline Male Threaded Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 6 inch Cable

Suppliers

Company
Product
Description
Supplier Links
QLA120 Inline Male Threaded Load Cell - QSH00044 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA120 Inline Male Threaded Load Cell
QSH00044
QLA120 Inline Male Threaded Load Cell QSH00044
QLA120 , 50 lb , Inline Male Threaded Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 6 inch Cable

QLA120 , 50 lb , Inline Male Threaded Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 6 inch Cable

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00044
Product Name QLA120 Inline Male Threaded Load Cell
Force Rating 50 lbs (22.68 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Model RF Tension Load Cell - SLC-RF030000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details