FUTEK Advanced Sensor Technology, Inc. MBA400 Bi-Axial Load Arm QSH00067

Description
MBA400 , Ch Fx: 200 lb; Ch Fy: 200 lb , Bi-Axial Load Arm , Submersible , Material - 17-4 PH S.S. , 50 ft Long Cable
Description
MBA400 , Ch Fx: 200 lb; Ch Fy: 200 lb , Bi-Axial Load Arm , Submersible , Material - 17-4 PH S.S. , 50 ft Long Cable

Suppliers

Company
Product
Description
Supplier Links
MBA400 Bi-Axial Load Arm - QSH00067 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
MBA400 Bi-Axial Load Arm
QSH00067
MBA400 Bi-Axial Load Arm QSH00067
MBA400 , Ch Fx: 200 lb; Ch Fy: 200 lb , Bi-Axial Load Arm , Submersible , Material - 17-4 PH S.S. , 50 ft Long Cable

MBA400 , Ch Fx: 200 lb; Ch Fy: 200 lb , Bi-Axial Load Arm , Submersible , Material - 17-4 PH S.S. , 50 ft Long Cable

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00067
Product Name MBA400 Bi-Axial Load Arm
Force Rating 200 lbs (90.7 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-C02-3M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Measured Compression
Device Sensor / Transducer
Technology Strain Gauge
View Details
Force Gauge 5lb/80oz/2.5kg/2500g/25N - M5-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details
Pivot End at 90° Model Designation - TLLR-10 AL - Strainsert
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Tension
Output Analog Voltage
View Details