FUTEK Advanced Sensor Technology, Inc. Datasheets for Tooling Plates and Columns
Tooling plates and columns provide mounting or clamping surfaces for holding and positioning vises, clamps and workpieces during setup, manufacturing and dimensional inspection.
Tooling Plates and Columns: Learn more
| Product Name | Notes |
|---|---|
| LCA600, Flat Load Plate | |
| Load Plate, #4-40 Thread, Aluminum Material, Max Load 5 lb | |
| Load Plate, M3x0.5 Thread, Aluminum Material, Max Load 5 lb | |
| ZAC141 , Rectangular Mounting Plate , Material - 6061-T6 | |
| ZAC142 , Round Mounting Plate , For LAU220 , Material - 6061-T6 , Standard , w/ Mountin Hardware | |
| ZAC150 , 1500 Klb , Tension Base Plate , Used with LCF770/LCF771 , Material - 17-4 PH S.S. , 6-8-Thread , Standard | |
| ZAC150 , 1500 Klb , Tension Base Plate , Used with LCF770/LCF771 , Material - 17-4 PH S.S. , M150x4-Thread , Standard | |
| ZAC150 , 600 Klb , Tension Base Plate , Used with LCF700/LCF701 , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Standard | |
| ZAC150 , Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 17-4 PH S.S. , M16x2-Thread , Standard , Max Load 10 Klb (F1469-3) | |
| ZAC150 , Tension Base Plate , w/ Mounting Hardware for LCF550/LCF551 , Material - 17-4 PH S.S. , M42x2-Thread , Standard , Max Load 150 Klb (FM1037-3) | |
| ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 17-4 PH S.S. , 5/8-18-Thread , Standard , Max Load 10 Klb (F1469-1) | |
| ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 2024-T4 , 5/8-18-Thread , Standard , Max Load 3000 lb (F1469-2) | |
| ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 2024-T4 , M16x2-Thread , Standard , Max Load 3000 lb (F1469-4) | |
| ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF550/LCF551 , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Standard , Max Load 150 Klb (F1472-1) | |
| ZAC150, Tension Base Plate w/ Mounting Hardware, for LCF500/LCF501 , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Standard , Max Load 75 Klb (F1471-1) | |
| ZAC150, Tension Base Plate w/ Mounting Hardware, for LCF500/LCF501, Material - 17-4 PH S.S. , M33x2-Thread , Standard , Max Load 75 Klb (F1471-2) | |
| ZAC151 , LCB500 Tension Base Plate , Base Plate w/ Female Thread , Material - 17-4 PH S.S. , 1/2-20-Thread |