FUTEK Advanced Sensor Technology, Inc. LCF705 Pancake Load Cell with Tension Base FSH03065

Description
LCF705, Ch 1: 400000 lb; Ch 2: 400000 lb, Pancake Load Cell with Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF705, Ch 1: 400000 lb; Ch 2: 400000 lb, Pancake Load Cell with Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF705 Pancake Load Cell with Tension Base - FSH03065 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF705 Pancake Load Cell with Tension Base
FSH03065
LCF705 Pancake Load Cell with Tension Base FSH03065
LCF705, Ch 1: 400000 lb; Ch 2: 400000 lb, Pancake Load Cell with Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF705, Ch 1: 400000 lb; Ch 2: 400000 lb, Pancake Load Cell with Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03065
Product Name LCF705 Pancake Load Cell with Tension Base
Force Rating 400000 lbs (181406 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Single point load cell PW15AHY/10kg - 1-PW15AHY/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - MR03-10 - Mark-10 Corporation
Specs
Force Rating 11.24 lbs (5.1 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 1113690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232, usb
Device Gauge / Indicator
View Details