FUTEK Advanced Sensor Technology, Inc. QLA248 Fold Back Beam Load Cell QSH00645

Description
LSM200 (QLA248), 10 lb , Fold Back Beam Load Cell , Material - 2024-T4 , #6-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 12 in Long
Description
LSM200 (QLA248), 10 lb , Fold Back Beam Load Cell , Material - 2024-T4 , #6-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 12 in Long

Suppliers

Company
Product
Description
Supplier Links
QLA248 Fold Back Beam Load Cell - QSH00645 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA248 Fold Back Beam Load Cell
QSH00645
QLA248 Fold Back Beam Load Cell QSH00645
LSM200 (QLA248), 10 lb , Fold Back Beam Load Cell , Material - 2024-T4 , #6-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 12 in Long

LSM200 (QLA248), 10 lb , Fold Back Beam Load Cell , Material - 2024-T4 , #6-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 12 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00645
Product Name QLA248 Fold Back Beam Load Cell
Force Rating 10 lbs (4.54 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load cell 3000D OIML - 1-C16A3C3/30T/L2R - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 60000 lbs (27211 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Ultra-Low Profile Load Cell Universal / Tension or Compression - LPO Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details