FUTEK Advanced Sensor Technology, Inc. LCA300 Miniature Load Column Load Cell QSH01222

Description
LCA300 , 5000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, flat top for loading surface, cable dia. 0.08 in., cable exit at bottom
Description
LCA300 , 5000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, flat top for loading surface, cable dia. 0.08 in., cable exit at bottom

Suppliers

Company
Product
Description
Supplier Links
LCA300 Miniature Load Column Load Cell - QSH01222 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCA300 Miniature Load Column Load Cell
QSH01222
LCA300 Miniature Load Column Load Cell QSH01222
LCA300 , 5000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, flat top for loading surface, cable dia. 0.08 in., cable exit at bottom

LCA300 , 5000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, flat top for loading surface, cable dia. 0.08 in., cable exit at bottom

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01222
Product Name LCA300 Miniature Load Column Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Digital Force Gauge 20lb/320oz/10kg/10000g/100N - M4-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Dig. pendulum load cell C3 OIML IP68 40t - 1-C16I4C3/40T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 80000 lbs (36281 kg)
Shear Type Shear Beam
Output RS-485
View Details