FUTEK Advanced Sensor Technology, Inc. LSB210 Submersible Jr S-Beam Load Cell QSH00652

Description
LSB210 , 100 lb , JR. S-Beam Load Cell , Material - 17-4 PH S.S. , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 30 ft Long.
Description
LSB210 , 100 lb , JR. S-Beam Load Cell , Material - 17-4 PH S.S. , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 30 ft Long.

Suppliers

Company
Product
Description
Supplier Links
LSB210 Submersible Jr S-Beam Load Cell - QSH00652 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB210 Submersible Jr S-Beam Load Cell
QSH00652
LSB210 Submersible Jr S-Beam Load Cell QSH00652
LSB210 , 100 lb , JR. S-Beam Load Cell , Material - 17-4 PH S.S. , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 30 ft Long.

LSB210 , 100 lb , JR. S-Beam Load Cell , Material - 17-4 PH S.S. , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 30 ft Long.

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00652
Product Name LSB210 Submersible Jr S-Beam Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - EFN10-50KN-S20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Bending beam load cell HLCA1C3/1.1t - 1-HLCA1C3/1.1T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2200 lbs (998 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Compression Load Cell - X-C01-6.5 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Compression
Output Analog Voltage
View Details