FUTEK Advanced Sensor Technology, Inc. QLA278 Thru Hole/Donut Load Cell w/ Welded Washer QSH00857

Description
QLA278 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer , Material - 17-4 PH S.S. , 3.79" [96.3 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
QLA278 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer , Material - 17-4 PH S.S. , 3.79" [96.3 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA278 Thru Hole/Donut Load Cell w/ Welded Washer - QSH00857 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA278 Thru Hole/Donut Load Cell w/ Welded Washer
QSH00857
QLA278 Thru Hole/Donut Load Cell w/ Welded Washer QSH00857
QLA278 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer , Material - 17-4 PH S.S. , 3.79" [96.3 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

QLA278 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer , Material - 17-4 PH S.S. , 3.79" [96.3 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00857
Product Name QLA278 Thru Hole/Donut Load Cell w/ Welded Washer
Force Rating 1000 lbs (454 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
IEPE Force Sensor - 1053V1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output IEPE / CCLD
Device Sensor Element / Chip
View Details
Load Cell - 15226393 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details