FUTEK Advanced Sensor Technology, Inc. QLA210 Donut/Thru Hole Load Cell QSH00442

Description
QLA210 , 2000 lb , Donut/Thru Hole Load Cell , Standard , Material - 17-4 PH S.S. , 2 1/2" [63.5 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
QLA210 , 2000 lb , Donut/Thru Hole Load Cell , Standard , Material - 17-4 PH S.S. , 2 1/2" [63.5 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA210 Donut/Thru Hole Load Cell - QSH00442 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA210 Donut/Thru Hole Load Cell
QSH00442
QLA210 Donut/Thru Hole Load Cell QSH00442
QLA210 , 2000 lb , Donut/Thru Hole Load Cell , Standard , Material - 17-4 PH S.S. , 2 1/2" [63.5 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

QLA210 , 2000 lb , Donut/Thru Hole Load Cell , Standard , Material - 17-4 PH S.S. , 2 1/2" [63.5 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00442
Product Name QLA210 Donut/Thru Hole Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Bending beam load cell HLCB1D1/1.1t - 1-HLCB1D1/1.1T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2200 lbs (998 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Through Hole Donut Compression Load Cell (1.50 O.D.) - THB Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 2000 lbs (45.35 to 907 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details