FUTEK Advanced Sensor Technology, Inc. LCF455 Low Profile Universal Pancake With Tension Base FSH02416

Description
LCF455 , 500 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF455 , 500 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF455 Low Profile Universal Pancake With Tension Base - FSH02416 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF455 Low Profile Universal Pancake With Tension Base
FSH02416
LCF455 Low Profile Universal Pancake With Tension Base FSH02416
LCF455 , 500 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF455 , 500 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02416
Product Name LCF455 Low Profile Universal Pancake With Tension Base
Force Rating 500 lbs (227 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20009605-01 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details