FUTEK Advanced Sensor Technology, Inc. LSB302 Tension & Compression Load Cell FSH02080

Description
LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
Description
LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB302 Tension & Compression Load Cell - FSH02080 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB302 Tension & Compression Load Cell
FSH02080
LSB302 Tension & Compression Load Cell FSH02080
LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02080
Product Name LSB302 Tension & Compression Load Cell
Force Rating 25 lbs (11.34 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
QuadroSet - 4 load cells HLCB1C3/550kg - 1-QS1C3/600KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1323 lbs (600 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details
Mini Low Profile Load Cell Universal/Tension or Compression - MLP Series - Transducer Techniques, LLC
Specs
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension (optional feature); Compression
Package Miniature
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details