FUTEK Advanced Sensor Technology, Inc. QMA110 Dual Axis Joystick Sensor QSH00862

Description
QMA110 , Ch Fx: 200 lb;Ch Fy: 200 lb; , Dual Axis Joystick Sensor , +/-10 VDC Analog Output , Material - 2024-T4 , #8-32-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , w/ Inline Amplifiers
Description
QMA110 , Ch Fx: 200 lb;Ch Fy: 200 lb; , Dual Axis Joystick Sensor , +/-10 VDC Analog Output , Material - 2024-T4 , #8-32-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , w/ Inline Amplifiers

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
QMA110 Dual Axis Joystick Sensor
QSH00862
QMA110 Dual Axis Joystick Sensor QSH00862
QMA110 , Ch Fx: 200 lb;Ch Fy: 200 lb; , Dual Axis Joystick Sensor , +/-10 VDC Analog Output , Material - 2024-T4 , #8-32-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , w/ Inline Amplifiers

QMA110 , Ch Fx: 200 lb;Ch Fy: 200 lb; , Dual Axis Joystick Sensor , +/-10 VDC Analog Output , Material - 2024-T4 , #8-32-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , w/ Inline Amplifiers

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00862
Product Name QMA110 Dual Axis Joystick Sensor
Force Rating 200 lbs (90.7 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

16BAR, CANOPEN, G1/4, FKM SEAL DIGITAL PRES - PTE7500-11AF-1A016BN - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Load cell HLCB1/OIML C3/220kg 6m - 1-HLCB1C3/220KGA - Hottinger Brüel & Kjær A/S
Specs
Force Rating 485 lbs (220 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR01-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Package S-beam
View Details