FUTEK Advanced Sensor Technology, Inc. LLW510 Force Washer Load Cell FSH02906

Description
LLW510 , 300000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 2.0" [50.8 mm] ID , 24 Awg 4 Conductor Braided Shielded PVC Cable , 40 ft Long
Description
LLW510 , 300000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 2.0" [50.8 mm] ID , 24 Awg 4 Conductor Braided Shielded PVC Cable , 40 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW510 Force Washer Load Cell - FSH02906 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW510 Force Washer Load Cell
FSH02906
LLW510 Force Washer Load Cell FSH02906
LLW510 , 300000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 2.0" [50.8 mm] ID , 24 Awg 4 Conductor Braided Shielded PVC Cable , 40 ft Long

LLW510 , 300000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 2.0" [50.8 mm] ID , 24 Awg 4 Conductor Braided Shielded PVC Cable , 40 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02906
Product Name LLW510 Force Washer Load Cell
Force Rating 300000 lbs (136054 kg)
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensors Pressure, Force, Torque - C53GAB105A-090Y - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Digital loadcell external trig,DeviceNet - 1-FIT7ASD3/10KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output DeviceNet
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
MR04-20M - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N, M3 - MR04-20M - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Compression
Package Miniature
View Details