FUTEK Advanced Sensor Technology, Inc. LSB210 Submersible Jr S-Beam Load Cell QSH00403

Description
LSB210 , 25 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
Description
LSB210 , 25 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB210 Submersible Jr S-Beam Load Cell - QSH00403 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB210 Submersible Jr S-Beam Load Cell
QSH00403
LSB210 Submersible Jr S-Beam Load Cell QSH00403
LSB210 , 25 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

LSB210 , 25 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00403
Product Name LSB210 Submersible Jr S-Beam Load Cell
Force Rating 25 lbs (11.34 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ringtorsional load cell RtNC3/22t - 1-RTNC3/22T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44000 lbs (19955 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
Tension and Compression Load Cell - X-S05-16 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 110 lbs (10 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Sensors - 20010380-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers