FUTEK Advanced Sensor Technology, Inc. LCM200 Ultra Light Miniature Universal FSH01934

Description
LCM200 , 250 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LCM200 , 250 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM200 Ultra Light Miniature Universal - FSH01934 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM200 Ultra Light Miniature Universal
FSH01934
LCM200 Ultra Light Miniature Universal FSH01934
LCM200 , 250 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LCM200 , 250 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01934
Product Name LCM200 Ultra Light Miniature Universal
Force Rating 250 lbs (113 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pendulum load cell 1000D/60t/OIML - 1-C16A2D1/60T/NN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 120000 lbs (54422 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Through Hole Donut Compression Load Cell (2.00 O.D.) - THC Series - Transducer Techniques, LLC
Specs
Force Rating 250 to 10000 lbs (113 to 4535 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details