FUTEK Advanced Sensor Technology, Inc. LLB300 Subminiature Load Button FSH01913

Description
LLB300 , 250 lb , Subminiature Load Button , +/-0.2% Non-Lin, & 60-250 F Comp.Temp. , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLB300 , 250 lb , Subminiature Load Button , +/-0.2% Non-Lin, & 60-250 F Comp.Temp. , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB300 Subminiature Load Button - FSH01913 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB300 Subminiature Load Button
FSH01913
LLB300 Subminiature Load Button FSH01913
LLB300 , 250 lb , Subminiature Load Button , +/-0.2% Non-Lin, & 60-250 F Comp.Temp. , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLB300 , 250 lb , Subminiature Load Button , +/-0.2% Non-Lin, & 60-250 F Comp.Temp. , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01913
Product Name LLB300 Subminiature Load Button
Force Rating 250 lbs (113 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW29PC3/1t - 1-PW29PC3/1T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2000 lbs (907 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Through Hole Donut Compression Load Cell (1.50 O.D.) - THB Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 2000 lbs (45.35 to 907 kg)
Force Measured Compression
Package Donut / Washer
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details